EN
  • EN
  • DE

MAX186BCWP+T

Part No MAX186BCWP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SERIAL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 702276-MAX186BCWP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX186
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX186BCWP+T CAD Model

Description

Maxim Integrated MAX186BCWP+T 12-Bit Data Acquisition System

The MAX186BCWP+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) with a serial interface, packaged in a 20-pin SOP (Small Outline Package). This device is designed to be a complete data acquisition system that combines an 8-channel multiplexer, high-bandwidth track/hold, and serial interface with high conversion speed and ultra-low power consumption.

Key Features

  • 12-Bit Resolution: Provides fine-grain data representation, ensuring accuracy and precision in digital representation of analog signals.
  • 8-Channel Multiplexer: Offers versatility in connecting multiple analog inputs, making it ideal for multipoint and varied signal measurements.
  • High-Speed Conversion: Capable of completing a conversion in just 10 microseconds, allowing for real-time data processing in demanding applications.
  • Low Power Consumption: With a typical operating current of just 500µA, it is well-suited for battery-powered and portable devices.
  • Flexible Power Supply: Operates with a single +5V supply or dual ±5V supplies, providing design flexibility for various system architectures.
  • Serial Interface: Simplifies connections to microcontrollers and digital systems, reducing the number of required I/O lines.
  • Software-Configurable: Allows for easy integration and customization through software control.
  • Temperature Range: Specified performance from 0°C to +70°C, ensuring reliable operation in a wide range of environments.

Applications

The MAX186BCWP+T is suitable for a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Robotics
  • Industrial Automation

With its combination of high resolution, multiple input channels, and low power consumption, the MAX186BCWP+T is an excellent choice for designers who require a reliable and versatile data acquisition component. Maxim Integrated's commitment to quality ensures that this ADC will deliver consistent performance for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.6177 $51.6177
3+ $42.3530 $127.0590
4+ $41.0294 $164.1176
6+ $39.7059 $238.2354
7+ $38.3824 $268.6768
9+ $34.4118 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess