EN
  • EN
  • DE

MAX186AEAP

Part No MAX186AEAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MAX186
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881252-MAX186AEAP
Ultra Librarian 3D Model Ultra Librarian MAX186AEAP CAD Model

Description

Product Overview: MAX186AEAP - Maxim Integrated

The MAX186AEAP, from Maxim Integrated, is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers exceptional precision and versatility. Designed to meet the rigorous demands of advanced industrial, automotive, and consumer electronics, this ADC is an ideal choice for a wide range of applications requiring accurate data acquisition and conversion.

Key Features

  • Resolution: The MAX186AEAP boasts a 12-bit resolution, ensuring detailed and precise digital representation of the analog input signal.
  • Channels: It features 8 channels with a multiplexer (MUX) option, allowing for multiple signal inputs to be processed, making it highly suitable for multi-sensor systems.
  • Sampling Rate: With a high sampling rate, this ADC can efficiently process rapidly changing signals, capturing the necessary data without lag.
  • Low Power Consumption: It operates with a low power requirement, enhancing battery life in portable devices and reducing power-related costs in stationary installations.
  • Interface: The MAX186AEAP includes a serial interface for communication with microcontrollers and digital systems, facilitating easy integration into existing designs.
  • Package: Available in a 20-pin SSOP package, it is compact and space-efficient, fitting into tight PCB layouts without compromising performance.

Applications

The versatile nature of the MAX186AEAP makes it suitable for an array of applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Battery-operated devices
  • Medical instruments
  • Automotive control systems
  • Portable instrumentation

Technical Specifications

The technical specifications for the MAX186AEAP are as follows:

  • Supply Voltage: 2.7V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 20-pin SSOP

In conclusion, the MAX186AEAP from Maxim Integrated is a robust and reliable ADC solution that offers a combination of precision, efficiency, and versatility, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess