EN
  • EN
  • DE

MAX186AEAP+

Part No MAX186AEAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1066707-MAX186AEAP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX186AEAP+ CAD Model

Description

Maxim Integrated MAX186AEAP+ 12-Bit Data Acquisition System

The MAX186AEAP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide efficient data acquisition in a compact package. This versatile ADC features 8 channels and is housed in a space-saving 20-SSOP (Shrink Small Outline Package), making it an ideal choice for applications where board space is at a premium.

With a sampling rate of up to 133ksps (kilo-samples per second), the MAX186AEAP+ ensures rapid and accurate data conversion, suitable for a variety of demanding applications such as industrial control systems, robotics, medical devices, and portable instrumentation. The device operates from a single +5V supply, minimizing power requirements and simplifying system power design.

One of the key features of the MAX186AEAP+ is its integrated 4-wire serial interface, which allows for easy communication with microprocessors and digital systems. This interface is compatible with SPI, QSPI, and MICROWIRE protocols, providing flexibility in system design and integration.

The ADC also includes a track/hold amplifier, which ensures that the input signal is accurately sampled without distortion, and an internal clock, which eliminates the need for external clocking components. This not only simplifies the design but also reduces the overall component count and system cost.

For enhanced versatility, the MAX186AEAP+ offers a software-selectable input range, allowing users to choose between unipolar or bipolar operation. This feature enables the ADC to adapt to various input signal types, ensuring broad compatibility with different sensors and input sources.

Additionally, the device boasts excellent dynamic performance, with a signal-to-noise ratio (SNR) that ensures high-quality data conversion. Its power-saving features include an auto shutdown mode that reduces power consumption when the ADC is not in active conversion, making it suitable for battery-powered and energy-sensitive applications.

In summary, the Maxim Integrated MAX186AEAP+ ADC is a powerful and flexible solution for data acquisition needs, combining high-speed performance, low power consumption, and a small footprint, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess