EN
  • EN
  • DE

MAX1836ETT33+T

Part No MAX1836ETT33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 125MA 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 24V
Output Voltage 3.3V
Output Current 125mA
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN-EP (3x3)
Win Source Part Number 702246-MAX1836ETT33+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX183633
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1836ETT33+T CAD Model

Description

Maxim Integrated MAX1836ETT33+T Voltage Regulator

The MAX1836ETT33+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a fixed output of 3.3V with an input voltage range of 1.7V to 5.5V. This makes it an ideal choice for portable and battery-powered applications where efficient power management is crucial. The component comes in a compact 6-pin TDFN package, which is well-suited for space-constrained designs.

One of the standout features of the MAX1836ETT33+T is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal. This is particularly beneficial in extending battery life in portable devices, as it allows the regulator to operate effectively until the battery voltage declines to near the output voltage.

The device also boasts excellent transient response and stability with ceramic output capacitors, which are preferred in modern electronic designs due to their small size and reliability. This makes the MAX1836ETT33+T a robust choice for high-speed and noise-sensitive applications such as RF communications and precision instrumentation.

Additionally, the MAX1836ETT33+T features a low quiescent current, further conserving battery life when devices are in standby mode. The regulator also includes a variety of safety features, such as over-temperature protection and short-circuit protection, ensuring reliable operation under various conditions.

For ease of integration into various designs, the MAX1836ETT33+T offers a simple enable input that allows the regulator to be switched on and off as needed, providing additional power-saving capabilities. Its fixed output voltage eliminates the need for external resistors, simplifying the design and reducing the overall component count.

In summary, the Maxim Integrated MAX1836ETT33+T is a versatile and efficient voltage regulator that offers a fixed 3.3V output, low dropout performance, and excellent stability. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3278 $60.5892
33+ $3.5505 $117.1665
51+ $3.4396 $175.4196
70+ $3.3287 $233.0090
90+ $3.2178 $289.6020
121+ $2.8852 $349.1092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess