EN
  • EN
  • DE

MAX1829ETL+T

Part No MAX1829ETL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209173-MAX1829ETL+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1829ETL+T CAD Model

Description

Maxim Integrated MAX1829ETL+T Power Management IC

The Maxim Integrated MAX1829ETL+T is a high-performance, low-voltage, single n-channel MOSFET power switch designed for precision applications that require stringent power management. This compact and efficient IC is well-suited for portable devices where power conservation is critical, such as smartphones, tablets, and other battery-operated electronics.

The MAX1829ETL+T operates over a wide voltage range, from 1.8V to 5.5V, making it versatile for various applications. With its low quiescent current and high-efficiency characteristics, this power switch helps extend battery life, which is essential for mobile and wearable devices. The device also includes built-in features such as thermal overload protection, current limiting, and reverse current protection, ensuring reliable operation and safeguarding the system from potential damage.

Integrating the MAX1829ETL+T into your design is straightforward, thanks to its small 6-pin TDFN package. This compact form factor allows for minimal footprint on PCBs, providing more space for other critical components. Additionally, the IC's lead-free and RoHS-compliant package makes it an environmentally friendly choice for manufacturers looking to meet international regulatory standards.

Key features of the MAX1829ETL+T include:

  • Wide Input Voltage Range: 1.8V to 5.5V
  • Low RDS(ON) for Higher Efficiency
  • Fast Switching Speeds
  • Built-in Overcurrent and Short-Circuit Protection
  • Thermal Shutdown Protection
  • Reverse Current Protection
  • Low Quiescent Current
  • Compact 6-Pin TDFN Package
  • Lead-Free and RoHS Compliant

Whether you're designing a power management system for a new portable device or looking to upgrade an existing product, the Maxim Integrated MAX1829ETL+T offers a reliable and efficient solution. Its advanced protection features and power-saving capabilities make it an ideal choice for engineers and designers aiming to optimize their power management strategies.

For detailed specifications, application circuits, and additional resources, visit Maxim Integrated's official website or consult the MAX1829ETL+T datasheet.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
Coilcraft
Lowest to $1.5451
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8753 $58.5036
29+ $3.9998 $115.9942
45+ $3.8750 $174.3750
62+ $3.7503 $232.5186
80+ $3.6255 $290.0400
107+ $3.2502 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess