EN
  • EN
  • DE

MAX1827ESA+

Part No MAX1827ESA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702235-MAX1827ESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1827ESA+ CAD Model

Description

Maxim Integrated's MAX1827ESA+ Low-Dropout Linear Regulator

The MAX1827ESA+ from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 1.5A of output current with a minimal voltage drop. This regulator provides an ideal solution for portable electronic devices where energy efficiency and power conservation are critical.

The device operates from an input voltage range of 2.5V to 6.5V, making it versatile for various applications, from single-cell lithium-ion (Li+) batteries to 5V power supplies. The MAX1827ESA+ is capable of providing an adjustable output voltage from 0.8V to 5.5V, which can be set by external resistors. This feature allows designers to precisely cater to the voltage requirements of their specific circuits and components.

One of the key features of the MAX1827ESA+ is its low dropout voltage, which ensures efficient operation even when the input-to-output voltage differential is small. This is particularly important in battery-powered applications where maximizing the usage of the available battery voltage is essential for extending run times. Additionally, the device boasts a low ground current, further enhancing its power-saving capabilities.

The MAX1827ESA+ incorporates several protective features to ensure the longevity and reliability of end-user applications. These include thermal overload protection, short-circuit protection, and a current limit to safeguard the device and the load from adverse conditions. There is also a soft-start feature that minimizes inrush current during startup, which can be beneficial in preventing system glitches and reducing stress on the battery.

Available in a compact 8-pin SO package, the MAX1827ESA+ offers a space-saving solution for today's miniaturized electronics. Its small footprint and low profile make it an excellent choice for handheld devices, portable media players, and other space-constrained applications.

Overall, the MAX1827ESA+ LDO from Maxim Integrated stands out for its high current capability, adjustable output, low quiescent current, and comprehensive protection features, making it a robust and flexible power management solution for a wide array of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess