EN
  • EN
  • DE

MAX1826-2301

Part No MAX1826-2301
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075101-MAX1826-2301
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1826-2301 CAD Model

Description

The MAX1826-2301 from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 3A output current. This advanced power management integrated circuit (IC) is engineered to provide a stable and efficient power supply, making it an ideal choice for a wide range of applications, including but not limited to, portable devices, networking equipment, and embedded systems.

Key Features

  • High Output Current: Capable of delivering up to 3A of continuous output current, ensuring sufficient power for demanding applications.
  • Low Dropout Voltage: The device offers a low dropout voltage, which enables it to maintain regulation with minimal difference between the input and output voltages, improving efficiency and battery life in portable applications.
  • Adjustable Output: The output voltage is adjustable from 0.8V to 5V, providing flexibility to power a broad range of components.
  • High Accuracy: The regulator maintains a high accuracy of ±1% over temperature, line, and load variations, ensuring a reliable power supply to sensitive electronic circuits.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system from excessive temperature and potential damage.
  • Fast Transient Response: Designed to respond quickly to changes in load, the MAX1826-2301 ensures stable operation during dynamic load conditions.

Applications

  • Portable and Battery-Powered Equipment
  • Networking and Telecom Infrastructure
  • Embedded Systems
  • Computing Devices

The MAX1826-2301 is available in a compact package, which is ideal for space-constrained applications. Its robust design, combined with its high performance and versatility, makes it a top choice for engineers and designers looking for a reliable power solution. Maxim Integrated's commitment to quality ensures that this LDO regulator will provide a consistent, efficient, and long-lasting power supply for your electronic designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess