EN
  • EN
  • DE

MAX181BCQH

Part No MAX181BCQH
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212450-MAX181BCQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX181BCQH CAD Model

Description

Maxim Integrated's MAX181BCQH: High-Performance, Low-Power 8-Bit ADC

The MAX181BCQH from Maxim Integrated is a state-of-the-art 8-bit analog-to-digital converter (ADC) designed to offer a perfect blend of high performance and low power consumption. This precision ADC is particularly suited for applications where accurate digital representation of analog signals is critical, such as in data acquisition systems, instrumentation, and control processes.

With its advanced CMOS technology, the MAX181BCQH achieves impressive conversion speeds of up to 1.25Msps (Mega samples per second), enabling rapid and accurate data capture. This speed is essential for real-time monitoring and control applications where delay can compromise system performance. Additionally, the device's 8-bit resolution ensures that the analog input signal is finely quantized, providing a high level of detail in the digital output.

The MAX181BCQH operates on a single +5V power supply, which contributes to its low power consumption. This feature makes it an ideal choice for battery-powered and portable devices where energy efficiency is a priority. Despite its low power requirements, the MAX181BCQH does not compromise on performance, delivering a high signal-to-noise ratio (SNR) and excellent dynamic range.

One of the standout features of the MAX181BCQH is its built-in track-and-hold function, which ensures that the analog input signal is captured and held steady during the conversion process. This function is crucial for maintaining the integrity of the signal, especially in environments with fluctuating input signals. The device also includes an on-chip clock, further simplifying system design by reducing the number of external components required.

The MAX181BCQH comes in a compact 24-pin CERDIP package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it versatile for various industrial and commercial environments.

In summary, the MAX181BCQH from Maxim Integrated is a high-quality ADC offering fast conversion speeds, low power consumption, and high resolution. Its additional features like the built-in track-and-hold and on-chip clock make it an excellent choice for designers looking for a reliable and efficient solution for their analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess