EN
  • EN
  • DE

MAX181ACPL+

Part No MAX181ACPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 6-Channel Single ADC SAR 100ksps 12-bit Parallel 40-Pin PDIP W / IC DAS 12BIT 100KSPS 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V, -12V, -15V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 785550-MAX181ACPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX181
Introduction Date June 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX181ACPL+ CAD Model

Description

Product Overview: MAX181ACPL+ from Maxim Integrated

The MAX181ACPL+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated. This precision device is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications where efficient data conversion is critical.

Key Features

  • High-Speed Conversion: The MAX181ACPL+ delivers a fast conversion rate, ensuring quick data processing for real-time applications.
  • Low Power Consumption: With its emphasis on energy efficiency, this ADC minimizes power usage, extending the battery life of portable devices.
  • Wide Dynamic Range: It boasts a wide dynamic range, which allows it to handle a broad spectrum of signal amplitudes, ensuring accurate readings across various conditions.
  • Digital Interface: The device includes a user-friendly digital interface, facilitating easy communication with microcontrollers and other digital systems.
  • Compact Packaging: Housed in a compact package, the MAX181ACPL+ is suitable for space-constrained applications, without compromising on performance.

Applications

The MAX181ACPL+ is versatile and can be utilized in multiple sectors, including:

  • Data acquisition systems
  • Battery-powered devices
  • Instrumentation and control systems
  • Medical equipment
  • Industrial automation

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX181ACPL+ is no exception. This ADC undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards for performance and durability.

Technical Specifications

  • Resolution: 8 bits
  • Power Supply Voltage: 5V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: PDIP-40

In conclusion, the MAX181ACPL+ from Maxim Integrated stands out as a reliable and efficient choice for any application requiring precise and rapid analog-to-digital conversion. Its combination of speed, power efficiency, and robust design ensures that it will continue to be a preferred choice among engineers and designers in various industries.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9473 $71.9473
2+ $59.0344 $118.0688
4+ $57.1887 $228.7548
5+ $55.3441 $276.7205
6+ $53.4996 $320.9976
8+ $47.9648 $383.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess