EN
  • EN
  • DE

MAX180AEQH

Part No MAX180AEQH
Manufacturer Maxim Integrated
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212437-MAX180AEQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX180AEQH CAD Model

Description

Introducing the MAX180AEQH: A High-Precision Data Acquisition System from Maxim Integrated

The MAX180AEQH is a state-of-the-art data acquisition system designed by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This advanced product is engineered to meet the rigorous demands of a wide range of applications, including industrial control systems, medical instrumentation, and scientific research equipment.

Key Features:

  • High Resolution: The MAX180AEQH boasts a high-resolution, 16-bit analog-to-digital converter (ADC) that ensures accurate and precise measurements, making it ideal for applications where data integrity is paramount.
  • Multiple Input Channels: With multiple input channels, this data acquisition system can handle several signals simultaneously, providing flexibility and efficiency in data collection.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX180AEQH operates with minimal power usage, which is critical for battery-powered or energy-sensitive applications.
  • Wide Input Range: The device supports a wide range of input voltages, accommodating various sensors and signal sources without the need for additional signal conditioning hardware.
  • Programmable Gain Amplifier: An integrated programmable gain amplifier allows users to adjust the gain settings to optimize the dynamic range for different measurement scenarios.
  • Onboard Reference: The MAX180AEQH includes an accurate and stable onboard voltage reference, which enhances the precision of the ADC conversions.
  • Robust Interface Options: It offers robust digital interfaces, including serial communication protocols, facilitating easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications:

The versatility of the MAX180AEQH makes it suitable for a variety of high-performance applications. It is particularly beneficial in:

  • Process Control and Automation
  • Medical Devices and Diagnostic Equipment
  • Laboratory and Scientific Analysis Instruments
  • Data Logging and Monitoring Systems
  • Precision Instrumentation

In conclusion, the MAX180AEQH from Maxim Integrated is a powerful and reliable solution for professionals seeking a high-quality data acquisition system. Its combination of precision, flexibility, and efficiency makes it an excellent choice for a multitude of sophisticated electronic applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess