The MAX1806EUA08+G48 is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 500mA. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this regulator is ideal for portable devices where extended battery life is crucial.
Key Features
- Output Voltage: This device provides a fixed output voltage of 0.8V, which is essential for low-voltage applications that require a stable power supply.
- High Accuracy: The output voltage is accurate to within ±1.5%, ensuring reliable performance for sensitive electronic circuits.
- Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, which is vital for battery-powered applications.
- Thermal Protection: The MAX1806EUA08+G48 is equipped with thermal shutdown protection to prevent damage from overheating.
- Current Limit: The built-in current limit feature protects against excessive input currents that could potentially damage the device and the downstream components.
- Low Quiescent Current: Its low quiescent current helps in conserving battery life, making it suitable for mobile and wearable technology.
- Package: The device comes in a compact 8-pin µMAX package, which is perfect for space-constrained applications.
Applications
The MAX1806EUA08+G48 voltage regulator is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Wireless handsets
- PDAs and mobile computing
- Personal media players
- Wearable electronics
- Point-of-sale (POS) terminals
Conclusion
Maxim Integrated's MAX1806EUA08+G48 is a reliable and efficient solution for managing power in compact and portable electronics. Its high accuracy, low dropout, and protective features make it a smart choice for designers looking to enhance the performance and longevity of their products.