Product Overview: MAX1785EUU+TG069 from Maxim Integrated
The MAX1785EUU+TG069 is a high-precision battery-monitoring IC from the reputable manufacturer Maxim Integrated, designed to cater to the demanding requirements of multicell battery-pack applications. This advanced integrated circuit is specifically engineered to ensure safe and efficient operation of battery packs used in portable devices, electric vehicles, and energy storage systems.
Key Features
- High Accuracy: The MAX1785EUU+TG069 provides exceptional accuracy in monitoring and reporting the state of charge (SOC), state of health (SOH), and voltage of each cell in a battery pack, which is crucial for maximizing battery life and ensuring user safety.
- Multi-Cell Support: It supports a wide range of battery configurations, making it a versatile choice for various applications that require monitoring of multiple cells.
- Integrated Protection: The device includes built-in protection features such as overvoltage, undervoltage, and overtemperature detection, which help to prevent damage to the battery pack and extend its overall lifespan.
- Communication Interface: Equipped with a robust communication interface, the MAX1785EUU+TG069 can easily interface with a microcontroller or processor, enabling users to access vital battery information for system management and diagnostics.
Applications
The versatility of the MAX1785EUU+TG069 makes it an ideal component for a wide array of applications, including:
- Portable consumer electronics
- Electric and hybrid electric vehicles
- Backup power systems
- Uninterruptible power supplies (UPS)
- Energy storage systems
Technical Specifications
With its advanced technical specifications, the MAX1785EUU+TG069 stands out as a top-tier solution for battery monitoring:
- Package: TSSOP-16
- Operating Temperature Range: -40°C to +85°C
- Voltage Range: Suitable for monitoring various cell chemistries
- Highly Integrated: Minimizes the need for external components
In conclusion, the MAX1785EUU+TG069 from Maxim Integrated is a robust and reliable solution for sophisticated battery management systems, offering precision, versatility, and a suite of protective features that ensure the safety and efficiency of battery-operated devices.