EN
  • EN
  • DE

MAX17806ETI+T

Part No MAX17806ETI+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description ADVANCED SMART BATTERY PACK CONT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 209057-MAX17806ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX17806ETI+T CAD Model

Description

Product Overview: MAX17806ETI+T from Maxim Integrated

The MAX17806ETI+T is a state-of-the-art integrated circuit from Maxim Integrated, designed to provide an efficient and reliable solution for automotive and industrial applications. This high-performance device is part of Maxim's extensive range of power management ICs, offering a versatile feature set that caters to the demanding requirements of modern electronic systems.

Key Features

  • High Accuracy: The MAX17806ETI+T delivers precise measurements and control, ensuring optimal performance for the systems it is integrated into.
  • Robust Design: Built to withstand harsh environments, this IC is suitable for automotive applications where temperature extremes and vibrations are common.
  • Advanced Power Management: With its efficient power management capabilities, the device helps in reducing the overall power consumption of the system, leading to enhanced battery life and lower operating costs.
  • Integration: The compact form factor and integration features make it an ideal choice for space-constrained applications, providing a high level of functionality while minimizing the need for additional components.

Applications

The MAX17806ETI+T is designed to meet the rigorous demands of a variety of applications, particularly in the automotive sector, including:

  • Electric and Hybrid Electric Vehicle (EV/HEV) Battery Management
  • Energy Storage Systems
  • Power Supply Modules
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX17806ETI+T is no exception. It is manufactured to the highest standards to ensure reliability and longevity in the field. Customers can trust this product to perform consistently over a wide range of operating conditions.

Environmental Compliance

Aligned with global environmental standards, the MAX17806ETI+T adheres to RoHS directives, making it a responsible choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess