The ADN4668ARZ is a high-performance, low-power differential line receiver designed by Analog Devices Inc., a leader in the semiconductor industry. This device is part of the robust family of LVDS (Low Voltage Differential Signaling) receivers that are engineered to facilitate high-speed data communication in complex and noise-sensitive applications.
Key Features
- High Data Rates: Supports data rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
- Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power dissipation.
- Differential Inputs: Accepts differential input voltages as low as 100 mV, providing reliable data reception even under challenging electrical conditions.
- Fail-Safe Receiver Outputs: Ensures a high output state when inputs are shorted or open, enhancing the reliability of the communication system.
- Wide Operating Temperature Range: Functions effectively across a broad temperature range, from -40°C to +85°C, suitable for industrial environments.
Applications
The ADN4668ARZ is versatile and can be used in a variety of applications, including:
- High-speed backplane data transmission
- Cable extenders and repeaters
- Digital copiers, printers, and scanners
- Automotive infotainment and camera systems
- Industrial control systems and field buses
Product Specifications
The ADN4668ARZ comes in a compact SOIC package and features:
- Integrated termination resistors
- Power supply range of 3.0V to 3.6V
- ESD protection on LVDS inputs
- Conforms to TIA/EIA-644-A standard
With its combination of high-speed performance, low power operation, and robust protection features, the ADN4668ARZ from Analog Devices Inc. is an excellent choice for engineers looking to implement reliable data communication in their designs.