EN
  • EN
  • DE
  • IT

MAX17503ATP+T

Part No MAX17503ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Himalaya
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 0.9V
Output Voltage MAX 54V
Output Current 2.5A
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 702144-MAX17503ATP+T
Series MAX series
Family Name MAX17503
Introduction Date August 01, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17503ATP+T CAD Model

Description

Maxim Integrated MAX17503ATP+T DC-DC Converter

The MAX17503ATP+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This power module is capable of delivering up to 60V input and output currents up to 2.5A, making it a versatile choice for powering various electronic devices. The compact form factor of the MAX17503ATP+T, combined with its integrated high-side and low-side MOSFETs, provides a space-saving solution that minimizes the need for external components.

One of the key features of the MAX17503ATP+T is its ability to operate over a wide input voltage range of 4.5V to 60V, which accommodates a variety of power sources including industrial, automotive, and telecom systems. The output voltage is adjustable from 0.9V to 0.9 x VIN, allowing for flexibility in application design. Moreover, its high efficiency of up to 90% reduces power loss and heat generation, enhancing system reliability and performance.

The device incorporates an array of protection features to ensure the safety and longevity of the end application. These include overcurrent protection, thermal shutdown, and undervoltage lockout. Additionally, the MAX17503ATP+T is equipped with frequency synchronization capability, further improving performance by reducing electromagnetic interference (EMI) in noise-sensitive applications.

For designers looking for a simple and efficient power solution, the MAX17503ATP+T offers an easy-to-use option with its fixed 500kHz switching frequency, which simplifies the selection of external components. The product is available in a thermally enhanced, 20-pin TQFN-EP package, providing excellent thermal performance and space efficiency on the PCB.

The MAX17503ATP+T is ideal for a broad range of applications, including but not limited to distributed power systems, industrial sensors, medical equipment, and automotive accessories. With its robust design and comprehensive feature set, this DC-DC converter from Maxim Integrated stands out as a reliable choice for engineers and designers seeking a high-performance power management solution.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9436 $50.0412
42+ $2.4153 $101.4426
65+ $2.3398 $152.0870
89+ $2.2643 $201.5227
115+ $2.1888 $251.7120
153+ $1.9624 $300.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,180 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess