EN
  • EN
  • DE

MAX1739EEP+T

Part No MAX1739EEP+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL BCKLGHT 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type CCFL Controller
Frequency 64kHz ~ 200kHz
Operating Supply Voltage 4.6 V ~ 28 V
Operating Supply Current 3.2mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 702104-MAX1739EEP+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1739
Introduction Date March 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX1739EEP+T CAD Model

Description

Maxim Integrated MAX1739EEP+T Step-Down Controller

The MAX1739EEP+T is a high-efficiency, synchronous step-down controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced power management integrated circuit (IC) is specifically engineered to deliver a precise, regulated voltage from a higher voltage input, making it an ideal solution for a wide range of applications, including computing systems, telecommunications, networking equipment, and portable devices.

Key Features

  • Wide Input Voltage Range: The MAX1739EEP+T operates with an input voltage range of 5V to 28V, accommodating various power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to 5.5V to meet the specific requirements of the powered device or circuit.
  • High Efficiency: With its synchronous rectification and internal MOSFETs, the device offers high efficiency, reducing power loss and heat generation within the system.
  • Integrated Features: The controller includes a range of integrated features such as soft-start, a power-good output, and digital soft-shutdown functionality, which contribute to the stability and reliability of the power supply.
  • Compact Package: The MAX1739EEP+T comes in a space-saving 20-pin QSOP package, making it suitable for use in compact electronic assemblies.

Applications

  • Desktop and notebook computers
  • Servers and networking equipment
  • Portable electronics
  • Point-of-load power supplies
  • Industrial control systems

The MAX1739EEP+T step-down controller is designed with a focus on performance and reliability. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, providing stable and efficient power delivery. Manufactured by Maxim Integrated, customers can expect a product that adheres to high-quality standards, ensuring long-term performance and dependability.

Whether for new designs or upgrades to existing systems, the MAX1739EEP+T offers a versatile and powerful solution for managing power in a wide array of electronic applications.

You May Also Be Interested in

Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess