EN
  • EN
  • DE

MAX1718EEI-TG05

Part No MAX1718EEI-TG05
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702087-MAX1718EEI-TG05
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1718EEI-TG05 CAD Model

Description

The MAX1718EEI-TG05 is a sophisticated, high-efficiency, multi-phase buck regulator designed by Maxim Integrated to cater to the demanding power requirements of high-performance portable electronics. This component is engineered to provide precise voltage regulation, exceptional load transient response, and enhanced power efficiency, making it an ideal solution for powering CPUs, GPUs, and other ASICs that require a stable and reliable power supply.

Key Features

  • Versatile Voltage Regulation: The MAX1718EEI-TG05 offers a programmable output from 0.925V to 2.0V, which can be adjusted via an external resistor divider or through a serial interface, making it highly adaptable to various application requirements.
  • Multi-Phase Operation: Its multi-phase operation reduces input ripple, output ripple, and the physical size of input/output capacitors. This design also helps in spreading the thermal load across the PCB, enhancing system reliability.
  • Quick Transient Response: The regulator is designed to respond rapidly to load changes, ensuring that the output voltage remains stable under dynamic conditions, which is critical for sensitive electronic components.
  • High Efficiency: By utilizing advanced control techniques and power MOSFETs, the MAX1718EEI-TG05 achieves high power conversion efficiency, reducing heat generation and improving battery life in portable devices.
  • Integrated Features: The device includes integrated over-voltage protection, under-voltage protection, and thermal shutdown features, safeguarding the electronic system from various fault conditions.
  • Small Footprint: The compact size of the MAX1718EEI-TG05 makes it suitable for space-constrained applications without compromising performance.

Applications

The MAX1718EEI-TG05 is an excellent choice for a wide range of applications, including but not limited to laptops, desktops, servers, networking equipment, and high-end graphics cards, where stable and efficient power delivery is crucial for system performance and longevity.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess