EN
  • EN
  • DE

MAX17116EVC+T

Part No MAX17116EVC+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV PWR SUP 2OUT 12UTDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Applications Converter, Power Supplies
Parts Input Voltage (V) 2.3V ~ 4.2V
Number of Outputs 2
Voltage - Output 4.6V, -4.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFDFN Exposed Pad
Supplier Device Package 12-UTDFN-EP (3x3)
Family Part Number MAX17116
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702078-MAX17116EVC+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17116EVC+T CAD Model

Description

The MAX17116EVC+T from Maxim Integrated is a high-efficiency, high-voltage, step-up converter designed for driving multiple strings of LEDs. This advanced power solution is ideal for backlighting applications in LCD panels, offering a compact and efficient way to deliver consistent brightness and extend the life of the LEDs.

Key Features

  • High-Efficiency Step-Up Converter: The device is built to provide a step-up voltage conversion with high efficiency, which is crucial for battery-powered devices where power conservation is key.
  • Multiple String Capability: It is capable of driving multiple strings of LEDs, ensuring uniform brightness across large display panels.
  • Integrated Switch: The MAX17116EVC+T includes an integrated high-side n-channel switch, which simplifies the circuit design and reduces external component count.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources and making it versatile for different applications.
  • Adjustable Brightness Control: It features an adjustable brightness control that allows for precise dimming capabilities, enhancing the user experience with the display.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.

Applications

The MAX17116EVC+T is suitable for a variety of applications, particularly those requiring high-voltage output and multiple LED string driving capabilities. This includes:

  • LCD TV Backlights
  • Monitor Backlights
  • Notebook Computer Screens
  • Automotive Displays

Product Specifications

The product is available in a compact package and is designed for easy integration into a wide range of electronic devices. It comes in a tape and reel format (denoted by the '+T' suffix in the product name), which is suitable for automated manufacturing processes.

Why Choose MAX17116EVC+T?

Maxim Integrated's MAX17116EVC+T stands out for its efficiency, flexibility, and ease of use. With the ability to drive multiple LED strings, protect against thermal overload, and offer a wide input voltage range, it is a top choice for designers looking to enhance their backlighting solutions with a reliable and high-performing LED driver.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3643 $82.0929
6+ $22.4532 $134.7192
8+ $21.7510 $174.0080
11+ $21.0499 $231.5489
15+ $20.3476 $305.2140
19+ $18.2432 $346.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess