EN
  • EN
  • DE

MAX17106ETN+

Part No MAX17106ETN+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG STEP UP/HV STEPUP 56-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LCD Monitor, Notebook Display PMIC 56-TQFN (7x7)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-WFQFN Exposed Pad
Case / Package 56-TQFN (7x7)
Family Name MAX17106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881199-MAX17106ETN+
Ultra Librarian 3D Model Ultra Librarian MAX17106ETN+ CAD Model

Description

The MAX17106ETN+ is a high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This PMIC is specifically engineered to cater to the demanding needs of portable and mobile applications, providing a comprehensive solution for power supply and management.

Key Features

  • Multiple Output Voltages: The MAX17106ETN+ includes a variety of output voltages suitable for different components of electronic devices, ensuring compatibility and flexibility in system design.
  • High Efficiency: Designed with efficiency in mind, this PMIC helps extend battery life in portable devices by minimizing power loss during operation.
  • Integrated Circuits: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Small Footprint: The compact size of the MAX17106ETN+ makes it an ideal choice for space-constrained applications, allowing for more efficient use of the available PCB area.

Applications

The MAX17106ETN+ is suitable for a wide range of applications, particularly those that require efficient power management and a compact form factor. Some common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology

Technical Specifications

The MAX17106ETN+ comes packed with technical features that make it a robust choice for designers. Some of its specifications include:

  • Integrated step-down converters
  • Linear regulators for precise voltage control
  • Battery charger management
  • Thermal protection mechanisms

Reliability and Quality

Maxim Integrated is committed to delivering high-quality and reliable components. The MAX17106ETN+ is built to meet stringent industry standards, ensuring long-term performance and stability in a variety of environmental conditions.

Ordering and Availability

The MAX17106ETN+ is available for order from Maxim Integrated and its authorized distributors. For detailed pricing, availability, and additional technical resources, interested parties are encouraged to visit the Maxim Integrated website or contact their sales representatives.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7766 $62.2128
19+ $6.3814 $121.2466
29+ $6.1816 $179.2664
39+ $5.9829 $233.3331
50+ $5.7831 $289.1550
67+ $5.1848 $347.3816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess