EN
  • EN
  • DE

MAX17082GTL

Part No MAX17082GTL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702068-MAX17082GTL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17082GTL CAD Model

Description

The MAX17082GTL from Maxim Integrated is an advanced, high-performance power-management IC (PMIC) specifically designed for use in portable computing devices. This versatile chip offers an integrated solution for managing the power requirements of notebooks, ultrabooks, and other compact computing devices, ensuring efficient operation and extended battery life.

Key Features

  • High-Efficiency Power Conversion: The MAX17082GTL incorporates a synchronous buck regulator that delivers high-efficiency power conversion, reducing heat dissipation and improving overall system performance.
  • Multiple Output Channels: To cater to the diverse power demands of modern computing devices, the device features multiple output channels, each capable of delivering regulated power to different system components.
  • Integrated FETs: With built-in FETs, this PMIC simplifies the circuit design and minimizes the external component count, which is crucial for space-constrained applications.
  • Adaptive Voltage Scaling: The MAX17082GTL supports adaptive voltage scaling, a power-saving technique that dynamically adjusts the voltage based on the processor's workload, further optimizing power consumption.
  • Programmable Switching Frequency: Designers can program the switching frequency of the buck regulator, allowing for a trade-off between efficiency and component size, depending on the application's requirements.

Applications

The MAX17082GTL is ideal for a wide range of applications within the realm of portable computing. Its primary use cases include:

  • Notebook and Ultrabook Computers
  • Tablets and Convertible Devices
  • Portable Gaming Systems
  • Other Compact Computing Devices

Design Support

Maxim Integrated provides comprehensive design support for the MAX17082GTL, including datasheets, reference designs, and application notes. This ensures that engineers can fully leverage the capabilities of this PMIC for their specific design requirements, accelerating the development process and time-to-market for their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4655 $60.1205
26+ $4.4849 $116.6074
40+ $4.3440 $173.7600
55+ $4.2042 $231.2310
72+ $4.0644 $292.6368
96+ $3.6440 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess