EN
  • EN
  • DE

MAX17079GTL+

Part No MAX17079GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY TFT LCD 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Packaging Tube
Applications TFT-LCD Monitors
Current - Supply 50μA
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style SMD/SMT
Package 40-WFQFN Exposed Pad
Manufacturer Device Package 40-TQFN-EP (6x6)
Win Source Part Number 105653-MAX17079GTL+
Ultra Librarian 3D Model Ultra Librarian MAX17079GTL+ CAD Model

Description

Maxim Integrated's MAX17079GTL+ Dual Quick-PWM™ Step-Down Controllers

Introducing the MAX17079GTL+, a cutting-edge solution from Maxim Integrated that is designed to meet the demanding power management requirements of modern electronics. This highly efficient device features dual Quick-PWM™ step-down controllers, making it an ideal choice for powering CPUs, GPUs, and other ASICs that require a tightly regulated supply voltage with fast transient response.

The MAX17079GTL+ operates over a wide input voltage range from 4.5V to 28V, which allows for flexibility in various system designs. Each controller is capable of delivering an output voltage as low as 0.5V with an excellent load and line regulation, ensuring a stable power supply even under varying conditions. The device utilizes Maxim's proprietary Quick-PWM control architecture that provides instantaneous response to fast load current steps, an essential feature for powering today's high-performance processors.

With its integrated high-side MOSFETs and adaptive shoot-through protection, the MAX17079GTL+ guarantees efficient power conversion and protection for the system. The controllers operate 180° out-of-phase, which reduces the required input capacitance and helps minimize the input ripple current, thus reducing the overall system cost and complexity.

Additional features of the MAX17079GTL+ include programmable soft-start, which prevents inrush current at startup, and a power-good (PGOOD) output that provides a system-ready signal once the output voltage stabilizes. The device also offers overvoltage and undervoltage protection, along with thermal shutdown to safeguard the system under extreme conditions.

Designed in a compact, thermally enhanced 24-pin thin QFN package, the MAX17079GTL+ saves precious board space and is suitable for space-constrained applications. Its high level of integration and performance makes it an excellent choice for notebook computers, set-top boxes, telecommunications equipment, and other portable devices that demand high efficiency and advanced power management.

Maxim Integrated's commitment to quality and reliability ensures that the MAX17079GTL+ meets the rigorous standards required for today's electronic devices, providing designers with a robust and versatile power management solution.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess