EN
  • EN
  • DE

MAX16998AAUA+

Part No MAX16998AAUA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description High-Voltage Watchdog Timers with Adjustable Timeout Delay | IC WATCHDOG TIMER W/DELAY 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX16998
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212367-MAX16998AAUA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX16998AAUA+ CAD Model

Description

Maxim Integrated MAX16998AAUA+ High-Efficiency, Low-Noise Step-Down Converter

The Maxim Integrated MAX16998AAUA+ is a high-performance, compact step-down converter designed for space-constrained applications. This device is a part of Maxim's extensive range of power management integrated circuits, renowned for their efficiency, reliability, and precision. The MAX16998AAUA+ is particularly well-suited for automotive, industrial, and high-end consumer electronics where power efficiency and low noise are critical.

Key Features

  • High Efficiency: With a peak efficiency of up to 90%, the MAX16998AAUA+ minimizes power loss during conversion, making it ideal for battery-powered devices.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for reducing standby power consumption and extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages to accommodate various device requirements.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3.5V to 36V, providing flexibility for use in multiple applications with different power supply specifications.
  • Thermal Protection: The MAX16998AAUA+ includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.

Applications

The versatility of the MAX16998AAUA+ makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Point-of-load power supplies
  • Telecommunications equipment
  • Portable and battery-operated devices

Package and Reliability

Housed in a compact 8-pin µMAX package, the MAX16998AAUA+ is designed to occupy minimal board space without compromising performance. Its robust design ensures reliable operation even in harsh environments, making it a trusted choice for mission-critical systems. Maxim Integrated's commitment to quality means that the MAX16998AAUA+ is manufactured to meet high standards, providing designers with confidence in their power supply designs.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4036 $60.0900
59+ $1.9727 $116.3893
91+ $1.9115 $173.9465
125+ $1.8492 $231.1500
162+ $1.7879 $289.6398
217+ $1.6031 $347.8727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess