EN
  • EN
  • DE

MAX16990ATCE/V+T

Part No MAX16990ATCE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Phases 1
Supply Voltage 4.5V ~ 36V
Switching Frequency 220kHz ~ 1MHz
Duty Cycle (Maximum) 93%
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Family Part Number MAX16990
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702001-MAX16990ATCE/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16990ATCE/V+T CAD Model

Description

Maxim Integrated's MAX16990ATCE/V+T Automotive Power Management IC

The MAX16990ATCE/V+T from Maxim Integrated is a robust, high-performance power management integrated circuit (PMIC) designed specifically for automotive applications. This advanced IC is engineered to meet the stringent requirements of the automotive industry, offering a reliable power solution for various automotive subsystems, including infotainment, navigation, and advanced driver-assistance systems (ADAS).

Key Features

  • High Efficiency: The MAX16990ATCE/V+T is optimized for high efficiency, which is critical for reducing power loss and heat generation in automotive environments.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this PMIC can handle the fluctuations common in automotive power systems, including load dump and cold-crank conditions.
  • Integrated Protection: The device includes built-in features such as overvoltage protection, undervoltage lockout, thermal shutdown, and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, enabling customization for specific application requirements and ensuring compatibility with a variety of automotive sensors and microcontrollers.
  • Small Footprint: The MAX16990ATCE/V+T comes in a compact, thermally enhanced TQFN package, making it suitable for space-constrained applications.

Applications

The versatility and high reliability of the MAX16990ATCE/V+T make it an ideal choice for powering a wide range of automotive systems, including:

  • Infotainment Systems
  • Navigation Units
  • ADAS Components
  • Telematics
  • Automotive Instrument Clusters

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX16990ATCE/V+T meets the rigorous standards required for automotive applications. It is designed to operate over the extended temperature range that is typical in automotive environments, ensuring performance and reliability throughout the vehicle's lifespan.

In summary, the MAX16990ATCE/V+T from Maxim Integrated is a sophisticated, high-quality power management solution that provides automotive system designers with the performance, flexibility, and reliability needed to develop advanced automotive electronics.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess