EN
  • EN
  • DE

MAX1697UEUT#TG16

Part No MAX1697UEUT#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 60MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 5.5V
Output Voltage -Vin, 2Vin
Output Current 60mA
Frequency - Switching 120kHz ~ 400kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 701990-MAX1697UEUT#TG16
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1697
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1697UEUT#TG16 CAD Model

Description

Maxim Integrated's MAX1697UEUT#TG16: High-Efficiency, Low-Dropout, Step-Up DC-DC Converter

The MAX1697UEUT#TG16 is a compact, high-performance step-up DC-DC converter designed by Maxim Integrated to provide a highly efficient power management solution for battery-powered and low-voltage applications. This advanced integrated circuit (IC) is engineered to boost low input voltages to higher output voltages while maintaining a low dropout voltage and high efficiency, making it an ideal choice for portable electronics, such as handheld devices, medical equipment, and other applications where space and power efficiency are critical.

One of the standout features of the MAX1697UEUT#TG16 is its ability to operate with input voltages as low as 0.7V, which allows it to effectively utilize the full capacity of alkaline and NiMH batteries. The device can step up input voltages ranging from 0.7V to 5.5V to fixed or adjustable output voltages from 2.7V to 5.5V. This flexibility makes it an excellent choice for a wide range of power supply designs.

The MAX1697UEUT#TG16 incorporates an internal 2A switch, which contributes to its high efficiency, particularly in applications with heavy load currents. Its high switching frequency of up to 500kHz allows for the use of small, low-cost inductors and capacitors, hence reducing the overall footprint and bill of materials for the power supply design. Additionally, the device features a low quiescent current, further enhancing its suitability for battery-powered applications where extending battery life is paramount.

For protection and reliability, the MAX1697UEUT#TG16 includes built-in thermal overload protection and a current limit function that prevents damage to the IC and the powered device in the event of overcurrent conditions. The device is available in a small, surface-mount SOT23-6 package, making it easy to integrate into space-constrained designs without compromising on performance.

In summary, the MAX1697UEUT#TG16 from Maxim Integrated is a versatile, efficient, and reliable solution for stepping up low input voltages to higher output voltages in a variety of applications. Its low dropout voltage, high efficiency, and compact form factor make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7750 $50.3750
140+ $0.7250 $101.5000
215+ $0.7000 $150.5000
310+ $0.6500 $201.5000
400+ $0.6250 $250.0000
500+ $0.6000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,980 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess