EN
  • EN
  • DE

MAX16970GEEA/V

Part No MAX16970GEEA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701980-MAX16970GEEA/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16970GEEA/V CAD Model

Description

Maxim Integrated's MAX16970GEEA/V Automotive Step-Down Converter

Introducing the MAX16970GEEA/V, a highly efficient, automotive-grade step-down converter from Maxim Integrated, designed to deliver exceptional performance for the demanding applications in the automotive industry. This compact and robust integrated circuit is engineered to meet the rigorous standards of automotive power supply designs, offering a perfect solution for in-car electronics, infotainment systems, and advanced driver-assistance systems (ADAS).

Key Features

  • High Efficiency: The MAX16970GEEA/V boasts a high efficiency that minimizes heat generation and improves overall system reliability, which is critical in automotive environments.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, it is versatile enough to handle the fluctuations commonly found in automotive power systems, including cold-crank and stop-start scenarios.
  • Spread Spectrum: The device includes a spread-spectrum feature that helps in reducing electromagnetic interference (EMI), ensuring compliance with automotive EMI standards.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to power a variety of automotive subsystems.
  • Thermal Protection: It includes thermal protection features that safeguard the device and the system it powers from the dangers of overheating.
  • Small Package: The MAX16970GEEA/V is available in a compact, thermally enhanced TDFN package, which is ideal for space-constrained applications.

Applications

  • Automotive Infotainment
  • Automotive Navigation Systems
  • ADAS
  • Automotive Instrument Clusters
  • Power Supplies for Automotive Sensors

The MAX16970GEEA/V is not only designed to withstand the harsh conditions of the automotive environment but also to provide a reliable power source for the sophisticated electronics that are now standard in modern vehicles. Its ability to maintain stable operation over a wide range of temperatures and input voltages makes it an ideal choice for designers looking to create robust, high-performance automotive systems. Maxim Integrated's commitment to quality and reliability is evident in this converter, making it a top pick for any automotive power supply design.

With the MAX16970GEEA/V, Maxim Integrated continues to push the boundaries of power management technology, offering a solution that meets the advanced requirements of today's automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess