EN
  • EN
  • DE

MAX16956AUBB/V+T

Part No MAX16956AUBB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 300MA 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 3.3V
Output Current 300mA
Switching Frequency 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10uMAX-EP
Family Part Number MAX16956
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701970-MAX16956AUBB/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16956AUBB/V+T CAD Model

Description

Maxim Integrated's MAX16956AUBB/V+T: High-Efficiency, 36V, 2.2MHz Step-Down Converter

The MAX16956AUBB/V+T by Maxim Integrated is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter designed to deliver outstanding performance for a wide range of applications. Operating from a wide input voltage range of 3.5V to 36V, this versatile converter is ideal for automotive, industrial, and high-reliability systems that demand high efficiency and a compact footprint.

One of the standout features of the MAX16956AUBB/V+T is its high switching frequency of 2.2MHz, which allows for the use of small external components, thereby reducing the overall solution size. This high frequency also enables a fast transient response, ensuring stable operation even under dynamic load conditions. The device is capable of delivering up to 1A of output current, making it suitable for powering a diverse set of ICs and peripheral devices.

The converter's high level of integration includes built-in compensation, which simplifies design and reduces external component count. Additionally, the MAX16956AUBB/V+T boasts excellent thermal performance and efficiency, thanks to its synchronous rectification and low quiescent current. This efficiency is maintained across a wide load range, which is particularly beneficial for battery-powered applications where extending operation time is crucial.

For safety-critical applications, the MAX16956AUBB/V+T incorporates several protective features, including overcurrent protection, overtemperature protection, and undervoltage lockout. These features ensure the reliable operation of the converter under adverse conditions, safeguarding both the power supply and the powered device.

Available in a compact, 10-pin (3mm x 3mm) TDFN package, the MAX16956AUBB/V+T is designed for space-constrained applications. Its small size, combined with its robust feature set, makes it an excellent choice for designers seeking a power solution that balances efficiency, reliability, and form factor.

In summary, Maxim Integrated's MAX16956AUBB/V+T is a high-performance step-down converter that offers an optimal balance of efficiency, small size, and reliability, making it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess