EN
  • EN
  • DE

MAX16944EGEE/V+

Part No MAX16944EGEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTLR USB PROTECTOR QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Applications Automotive, USB Protection
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX16944
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881178-MAX16944EGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16944EGEE/V+ CAD Model

Description

Maxim Integrated's MAX16944EGEE/V+ Automotive Step-Down Converter

The MAX16944EGEE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power supply applications. This advanced integrated circuit (IC) is specifically engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power conversion for a wide range of in-vehicle systems.

Constructed with a focus on durability and performance, the MAX16944EGEE/V+ features a wide input voltage range from 3.5V to 36V, making it suitable for handling the fluctuations commonly found in automotive power systems. This flexibility ensures that the device can operate effectively in various conditions, including during cold-crank and load-dump scenarios.

The device's output is adjustable from 1V to 10V, allowing for precise power regulation tailored to the specific needs of the connected components. With a maximum output current of 2.5A, the MAX16944EGEE/V+ can power a diverse array of automotive electronics, from infotainment systems to advanced driver-assistance systems (ADAS).

Featuring a high switching frequency of up to 2.2MHz, the MAX16944EGEE/V+ minimizes the size of external components, such as inductors and capacitors, leading to a more compact overall solution. This high-frequency operation also contributes to improved transient response and reduced output voltage ripple, resulting in a stable and clean power supply for sensitive automotive electronics.

Safety and protection are paramount in automotive applications, and the MAX16944EGEE/V+ excels in this area with a suite of protective features. These include cycle-by-cycle current limit, thermal shutdown, and overvoltage protection, ensuring that both the IC and the downstream electronics are safeguarded against potential damage caused by abnormal operating conditions.

The MAX16944EGEE/V+ is available in a 16-pin TSSOP package with an exposed pad for enhanced thermal performance. Its robust design ensures that it meets the AEC-Q100 standard for automotive reliability, giving designers and engineers confidence in its ability to perform in harsh automotive environments.

In summary, Maxim Integrated's MAX16944EGEE/V+ is a versatile and reliable solution for automotive power supply applications, offering high efficiency, compact design, and comprehensive protection features to meet the rigorous demands of the modern vehicle electronics landscape.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess