EN
  • EN
  • DE

MAX1693EUB

Part No MAX1693EUB
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 10UMAX / USB Current-Limited Switches with Fault Blanking
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 700mA
Rds On (Typ) 60mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Mounting Style SMD
Part Number Series MAX1693
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813712-MAX1693EUB
Ultra Librarian 3D Model Ultra Librarian MAX1693EUB CAD Model

Description

Maxim Integrated MAX1693EUB High-Efficiency Current-Limit Switch

The Maxim Integrated MAX1693EUB is a state-of-the-art, high-efficiency current-limit switch designed to provide robust protection for your electronic devices. This compact component is part of Maxim's extensive range of power management solutions, engineered to deliver reliable performance in a wide array of applications.

The MAX1693EUB is housed in a small 10-pin μMAX package, making it an ideal choice for space-constrained applications. It operates over a wide voltage range, from 2.7V to 5.5V, which allows for flexible integration into various circuit designs. This versatility makes it suitable for portable devices that require efficient power management and protection.

One of the key features of the MAX1693EUB is its adjustable current limit, which can be set from 0.5A to 2A using an external resistor. This provides designers with the flexibility to tailor the protection to the needs of their specific application. The device also includes thermal shutdown protection, which ensures that the switch will turn off if it reaches an unsafe temperature, thereby protecting the circuit from potential damage due to overheating.

The MAX1693EUB also boasts a fast response time to fault conditions, which is critical for preventing damage to sensitive components. In the event of a short circuit or excessive current, the device will quickly enter a current-limiting mode to prevent overcurrent conditions. Additionally, it has an auto-retry feature that will attempt to restore normal operation after the fault condition has been cleared.

With its low quiescent current, the MAX1693EUB is also an excellent choice for battery-powered devices, as it helps to extend battery life by minimizing power consumption when in standby mode. Furthermore, the device includes a logic-controlled enable input, allowing the power switch to be turned on or off via a microcontroller or other logic signal.

In summary, the Maxim Integrated MAX1693EUB is a highly efficient, adjustable current-limit switch that offers comprehensive protection features. Its small footprint, wide operating voltage range, and low power consumption make it an excellent choice for a variety of applications, including portable electronics, USB peripherals, and other systems that require precise power management and circuit protection.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0337 $62.0220
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7692 $292.2960
505+ $0.6895 $348.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,790 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess