EN
  • EN
  • DE

MAX16930AGLS/VY+T

Part No MAX16930AGLS/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK ADJ/PROG TRPL 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Supply Voltage 3.5V ~ 42V
Switching Frequency 1MHz ~ 2.2MHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN-EP (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 701941-MAX16930AGLS/VY+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16930AGLS/VY+T CAD Model

Description

Maxim Integrated's MAX16930AGLS/VY+T Automotive Step-Down Converter

The MAX16930AGLS/VY+T is a high-performance, automotive-grade step-down converter designed by Maxim Integrated to meet the rigorous demands of in-vehicle power supply applications. This advanced power management IC is engineered to provide efficient and reliable voltage conversion, making it an ideal solution for powering automotive subsystems such as sensors, microcontrollers, and infotainment systems.

Key Features

  • High Efficiency: The device boasts a synchronous buck converter architecture, which enables it to achieve high efficiency and minimize heat generation, a critical factor in the confined spaces of automotive environments.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, the MAX16930AGLS/VY+T is capable of handling the fluctuations typical in automotive power systems, including load dump and cold-crank conditions.
  • Robust Output Voltage: It delivers a stable and adjustable output voltage, which can be set from 1V to 10V using external resistors, catering to the needs of various electronic components.
  • High Temperature Operation: The device is specified for operation over the -40°C to +125°C automotive temperature range, ensuring reliable performance under extreme conditions.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the system against potential damage.
  • Compact Footprint: The MAX16930AGLS/VY+T comes in a compact, 24-pin TSSOP package, which is highly suitable for space-constrained automotive applications.

Applications

The versatility and robustness of the MAX16930AGLS/VY+T make it an excellent choice for a wide range of automotive applications, including:

  • Automotive infotainment and navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive body electronics
  • Power supplies for automotive sensors and cameras

Maxim Integrated's commitment to quality and reliability is evident in the MAX16930AGLS/VY+T, which is designed to meet the stringent requirements of the automotive industry. This step-down converter is a testament to Maxim's expertise in power management solutions, providing a combination of performance, efficiency, and protection that is essential for modern vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess