EN
  • EN
  • DE

MAX16929IGUI/V

Part No MAX16929IGUI/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701940-MAX16929IGUI/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16929IGUI/V CAD Model

Description

Maxim Integrated MAX16929IGUI/V Automotive Power Management IC

The Maxim Integrated MAX16929IGUI/V is a highly integrated power management solution, specifically designed to meet the rigorous demands of automotive applications. This advanced IC offers a versatile set of features that make it ideal for powering automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require reliable and efficient power distribution.

At the heart of the MAX16929IGUI/V is a robust power architecture that includes a high-voltage step-down regulator with a built-in current-mode PWM controller. This enables the device to handle input voltages ranging from 5V to 40V, making it well-suited for fluctuating automotive power environments. Additionally, the regulator is designed to maintain stable operation even under the harsh conditions commonly found in automotive settings, including load dump and cold crank scenarios.

The device also features a spread spectrum frequency modulation capability, which helps to minimize electromagnetic interference (EMI), a critical consideration for automotive systems that must comply with stringent EMI regulations. This feature ensures that sensitive electronics within the vehicle are not disrupted by power supply noise, contributing to the overall reliability and safety of the vehicle's electronic systems.

For added flexibility, the MAX16929IGUI/V includes a power-on reset (POR) function and a watchdog timer, providing essential protection mechanisms for the system. The POR ensures that the system powers up in a known state, while the watchdog timer helps to detect and respond to system malfunctions.

Designed with the automotive environment in mind, the MAX16929IGUI/V is AEC-Q100 qualified, ensuring it meets the high-quality standards required for automotive-grade components. Its compact, thermally efficient package is engineered to withstand the temperature extremes of the automotive environment, ensuring reliable performance over a wide temperature range.

In summary, the Maxim Integrated MAX16929IGUI/V is a comprehensive power management solution that offers high efficiency, EMI reduction, and essential protection features, all designed to meet the specific needs of automotive electronics. Its robust design and flexible capabilities make it an excellent choice for manufacturers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess