EN
  • EN
  • DE

MAX16929GUI/V+

Part No MAX16929GUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Automotive
Supply Current 750mA
Supply Voltage (V) 3V ~ 5.5V, 4V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP-EP
Family Part Number MAX16929
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 701938-MAX16929GUI/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16929GUI/V+ CAD Model

Description

The MAX16929GUI/V+ is a high-performance integrated circuit (IC) developed by Maxim Integrated, designed to meet the rigorous demands of automotive power supply applications. This advanced IC is engineered to provide a robust and efficient solution for powering automotive electronics, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle networks.

Key Features

  • Wide Input Voltage Range: The MAX16929GUI/V+ operates over a broad input voltage range, making it suitable for a variety of automotive battery conditions, including cold-crank and start-stop scenarios.
  • Integrated Controller: It includes an integrated controller for an external field-effect transistor (FET), which helps to minimize external component count and reduce design complexity.
  • High Efficiency: This IC is designed for high efficiency, which is crucial for reducing power loss and heat generation in automotive environments.
  • Protection Features: The product comes with a suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Small Package: The compact, thermally enhanced TSSOP package allows for space-efficient designs, an essential consideration in modern automotive applications where space is at a premium.

Applications

The MAX16929GUI/V+ is versatile and can be used in a multitude of automotive applications, including:

  • Infotainment and navigation systems
  • Automotive display power
  • ADAS and safety systems
  • Body control modules

Quality and Reliability

As with all Maxim Integrated products, the MAX16929GUI/V+ is built to the highest standards of quality and reliability. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry for performance and durability.

For engineers and designers looking for a reliable power supply solution, the MAX16929GUI/V+ offers the performance, efficiency, and protection needed to drive the next generation of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess