EN
  • EN
  • DE

MAX16929CGUI/V

Part No MAX16929CGUI/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701932-MAX16929CGUI/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16929CGUI/V CAD Model

Description

Maxim Integrated's MAX16929CGUI/V Automotive Power Management IC

The MAX16929CGUI/V is a high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, specifically tailored for automotive applications. This advanced IC is engineered to provide reliable power supply solutions for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronic modules that require efficient and stable power distribution.

Key Features

  • High Integration: The MAX16929CGUI/V integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system designers.
  • Wide Input Voltage Range: This PMIC can handle a wide range of input voltages, making it versatile for various automotive electrical environments, and ensuring consistent performance even under fluctuating battery conditions.
  • Multiple Output Channels: It offers multiple output channels with adjustable voltages, enabling it to power a variety of subsystems and components within the vehicle.
  • Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, ensuring long-term reliability and safety in the demanding automotive context.
  • EMI Reduction: With an emphasis on reducing electromagnetic interference (EMI), the MAX16929CGUI/V is designed to minimize noise and ensure compliance with automotive EMI standards.

Applications

The versatility and robustness of the MAX16929CGUI/V make it suitable for a wide range of applications within the automotive sector, including but not limited to:

  • Infotainment Systems
  • Navigation and GPS Units
  • Driver Assistance Systems
  • Camera Modules
  • Automotive Sensor Power Supplies

Product Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16929CGUI/V is no exception. This PMIC is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term durability. With its robust design and advanced features, the MAX16929CGUI/V is an ideal choice for automotive manufacturers seeking a dependable power management solution.

For detailed specifications, application notes, and further information, manufacturers and designers are encouraged to consult the official Maxim Integrated datasheets and support documentation available for the MAX16929CGUI/V.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,106 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess