EN
  • EN
  • DE

MAX16929AGUI/V+T

Part No MAX16929AGUI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description TFT-LCD Power Supply Automotive 28-Pin TSSOP EP T/R / IC TFT-LCD PWR SUPPLY 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Applications Automotive
Operating Supply Current 1.5mA
Operating Supply Voltage 3 V ~ 5.5 V, 4 V ~ 28 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 785480-MAX16929AGUI/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16929
Introduction Date May 12, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX16929AGUI/V+T CAD Model

Description

Maxim Integrated MAX16929AGUI/V+T Automotive Power Management IC

The MAX16929AGUI/V+T from Maxim Integrated is a high-performance power management integrated circuit (PMIC) specifically designed to cater to the stringent requirements of automotive applications. This advanced IC is engineered to provide reliable and efficient power distribution, ensuring that automotive electronics maintain optimal functionality even under harsh conditions.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Multiple Output Channels: It features multiple output channels, each of which can be configured to deliver a precise voltage level required by various automotive subsystems.
  • Thermal Management: With built-in thermal protection, the MAX16929AGUI/V+T ensures that the device and the systems it powers are safeguarded against overheating, enhancing reliability and longevity.
  • High Efficiency: The PMIC is designed for high efficiency, which minimizes power loss and heat generation, contributing to the overall energy conservation within the vehicle’s electronic systems.

Applications

The MAX16929AGUI/V+T is ideally suited for a range of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Navigation Units
  • Automotive Lighting Systems

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MAX16929AGUI/V+T, which is built to meet the rigorous standards of the automotive industry. The device's robust design ensures that it can withstand the extreme temperatures and vibrations that are typical in automotive environments.

Package and Availability

The PMIC comes in a compact, surface-mount package, making it suitable for space-constrained applications. The part number MAX16929AGUI/V+T indicates that this component is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

With its combination of performance, efficiency, and reliability, the MAX16929AGUI/V+T is an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess