EN
  • EN
  • DE

MAX16927AGTM/V+T

Part No MAX16927AGTM/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE TFT-LCD POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Current - Supply 10µA
Voltage - Supply 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX16927
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075006-MAX16927AGTM/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16927AGTM/V+T CAD Model

Description

The MAX16927AGTM/V+T from Maxim Integrated is a state-of-the-art automotive power management integrated circuit (IC) designed to cater to the demanding requirements of modern vehicle applications. This advanced IC is a perfect solution for automotive designers looking to enhance the efficiency, reliability, and performance of their power supply systems in vehicles.

The device is equipped with a wide input voltage range, making it highly adaptable to the fluctuating conditions inherent to automotive power systems. It is capable of withstanding the harsh electrical environments of vehicles, ensuring consistent performance and protection for the connected components.

One of the key features of the MAX16927AGTM/V+T is its integration of multiple regulators in a single package. This not only saves space but also simplifies the design process, reducing the time and cost associated with developing complex multi-regulator systems. The IC offers a high level of integration, which includes a switch-mode power supply (SMPS) controller, linear regulators, and a watchdog timer, all of which are essential for modern automotive applications.

The MAX16927AGTM/V+T boasts an impressive thermal performance, thanks to its thermally enhanced TQFN package, which ensures reliable operation over a wide temperature range. This feature is particularly important in the automotive environment where temperature extremes are common.

Safety is a critical consideration in automotive design, and the MAX16927AGTM/V+T addresses this with built-in fault protection features. These include overvoltage, undervoltage, and overtemperature protection, which safeguard the system against potential damage from abnormal operating conditions.

In summary, the Maxim Integrated MAX16927AGTM/V+T is a robust and versatile power management solution that meets the stringent specifications of the automotive industry. Its comprehensive feature set, high level of integration, and exceptional reliability make it an ideal choice for power supply designs in a wide range of vehicle applications.

Key Specifications:

  • Wide Input Voltage Range
  • Integrated SMPS Controller and Linear Regulators
  • Thermally Enhanced TQFN Package
  • Comprehensive Fault Protection
  • Designed for Automotive Applications

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess