EN
  • EN
  • DE

MAX16918BGEE/V+

Part No MAX16918BGEE/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701912-MAX16918BGEE/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16918BGEE/V+ CAD Model

Description

Maxim Integrated's MAX16918BGEE/V+ Automotive Power Management IC

The MAX16918BGEE/V+ from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed specifically for automotive applications. This robust IC is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power distribution for advanced electronic systems in vehicles.

Key Features:

  • High Integration: The MAX16918BGEE/V+ integrates multiple functions into a single chip, reducing the number of components required in the system and saving valuable space on the PCB.
  • Wide Input Voltage Range: With an input voltage range that accommodates the fluctuations typical in automotive power systems, this PMIC ensures stable operation under various conditions.
  • Multiple Output Channels: It features several output channels, each with its own voltage regulation, allowing it to power multiple subsystems simultaneously.
  • Thermal Management: The device includes built-in thermal shutdown protection, safeguarding the IC and connected components from overheating.
  • High Efficiency: The MAX16918BGEE/V+ is designed for high efficiency, which is critical for reducing power loss and managing heat within the confines of automotive applications.
  • Robust Protection Features: It offers a suite of protection features including overvoltage, undervoltage, and overcurrent protection, ensuring the longevity and reliability of the system.

Applications:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive navigation systems
  • Telematics

The MAX16918BGEE/V+ is available in a compact, 40-pin TQFN package with exposed pad, making it suitable for space-constrained applications. Its operational temperature range of -40°C to +125°C ensures performance across a wide range of automotive environments. With its advanced features and comprehensive protection mechanisms, the MAX16918BGEE/V+ from Maxim Integrated is an ideal solution for powering the next generation of automotive electronics.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess