EN
  • EN
  • DE

MAX13081EAPA

Part No MAX13081EAPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701183-MAX13081EAPA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13081EAPA CAD Model

Description

The MAX13081EAPA from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to provide robust communication in harsh industrial environments. This integrated circuit is engineered to facilitate bidirectional data communication on multipoint bus transmission lines, making it an ideal choice for applications requiring high-speed, reliable data transfer over long distances or in electrically noisy environments.

Key Features

  • High-Speed Operation: The device supports data rates up to 16Mbps, enabling rapid data transmission for time-sensitive applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX13081EAPA is suitable for industrial applications where temperature extremes are common.
  • Low Power Consumption: It features a low-current shutdown mode, further enhancing its suitability for battery-powered and power-sensitive systems.
  • Robust Protection: The transceiver includes integrated protection features such as thermal shutdown, short-circuit protection, and ±15kV ESD protection on the transceiver's bus pins, ensuring reliable operation and extended product life.

Applications

The MAX13081EAPA is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Factory Automation

Package and Quality

Encased in an 8-pin NSOIC package, the MAX13081EAPA offers a compact footprint that is advantageous for space-constrained applications. Maxim Integrated is committed to delivering high-quality products, and this transceiver is no exception, ensuring reliability and performance consistency across various applications.

Conclusion

With its combination of high-speed data transfer capabilities, robust protection features, and wide operating temperature range, the MAX13081EAPA from Maxim Integrated stands out as a reliable solution for any system requiring RS-485/RS-422 communication protocols. Whether for industrial, commercial, or security applications, this transceiver is designed to meet the demands of challenging environments and complex data systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess