EN
  • EN
  • DE

MAX16913GEE+

Part No MAX16913GEE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Current Sense Amplifier and Switch 16-Pin QSOP EP / IC CURRENT SENSE SWITCH 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Current Sense Amp, Current Switch
Operating Supply Current 600μA
Operating Supply Voltage 5 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785479-MAX16913GEE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16913
Introduction Date July 01, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX16913GEE+ CAD Model

Description

Maxim Integrated MAX16913GEE+ Automotive Step-Down Converter

The MAX16913GEE+ from Maxim Integrated is a highly efficient, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This device is engineered to provide a compact, reliable, and high-performance solution for converting higher voltage supplies to lower voltage rails required by modern automotive electronics.

Key Features:

  • Wide Input Voltage Range: The MAX16913GEE+ operates over a broad input voltage range from 4.5V to 28V, making it suitable for a variety of automotive power systems.
  • High Efficiency: With its advanced design, the converter achieves high efficiency, which minimizes power loss and heat generation, thereby enhancing the overall reliability and longevity of the system.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise regulation to meet the specific needs of the connected load.
  • Thermal Protection: The device includes thermal shutdown protection that helps to prevent damage from overheating, ensuring safe operation under varying conditions.
  • Load Dump Protection: The MAX16913GEE+ is equipped with load dump protection, safeguarding the device and downstream electronics from voltage spikes that can occur in automotive power systems.
  • Space-Saving Package: Offered in a compact 16-pin TSSOP package, the MAX16913GEE+ saves valuable board space in space-constrained automotive applications.

Applications:

The MAX16913GEE+ is ideal for a range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Automotive Navigation
  • Advanced Driver-Assistance Systems (ADAS)
  • Telematics
  • Body Control Modules

With its robust feature set and compliance with automotive standards, the MAX16913GEE+ step-down converter from Maxim Integrated is an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their automotive power systems.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess