EN
  • EN
  • DE

MAX16910CAA8/V

Part No MAX16910CAA8/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701896-MAX16910CAA8/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16910CAA8/V CAD Model

Description

Maxim Integrated's MAX16910CAA8/V: High-Efficiency, Low-Dropout Regulator

The MAX16910CAA8/V from Maxim Integrated is a cutting-edge, high-efficiency, low-dropout linear regulator designed for delivering a stable and reliable power supply. This compact component is an ideal solution for space-constrained applications that require a high-performance voltage regulator with a low quiescent current. The MAX16910CAA8/V is engineered to maintain stability and performance even under varying load conditions and supply voltages, making it a versatile choice for a wide range of electronic devices.

With its ability to deliver up to 200mA of continuous output current, the MAX16910CAA8/V is perfect for powering sensitive analog and digital circuits that demand a clean and steady voltage supply. The device operates from a wide input voltage range of 4V to 28V, providing flexibility in design for systems with varying input voltages. Moreover, its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.

The MAX16910CAA8/V features a fixed output voltage option, which is factory preset, eliminating the need for external resistors and simplifying the design process. The regulator's output voltage accuracy is maintained within ±2%, ensuring reliable performance for precision applications. Additionally, the device incorporates thermal shutdown and current-limit protections to safeguard against over-temperature and over-current conditions, enhancing the longevity and reliability of the end product.

Designed in a small, 8-pin TDFN package, the MAX16910CAA8/V occupies minimal board space, making it an excellent choice for portable devices, automotive applications, and other systems where space is at a premium. Its extended temperature range from -40°C to +125°C allows it to operate in harsh environments, further broadening its application scope.

In summary, the MAX16910CAA8/V from Maxim Integrated is a high-quality, efficient, and reliable low-dropout regulator that offers a combination of performance, precision, and protection features, all packed into a space-saving design suitable for a diverse array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess