EN
  • EN
  • DE

MAX16907RATE/V+T

Part No MAX16907RATE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3A 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 1V (5V)
Maximum Output Voltage 10V
Output Current 3A
Switching Frequency 2.2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Family Part Number MAX16907
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701887-MAX16907RATE/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16907RATE/V+T CAD Model

Description

The Maxim Integrated MAX16907RATE/V+T is a high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous standards of automotive applications. This advanced power management integrated circuit (PMIC) is engineered to provide a reliable and stable voltage supply for automotive electronics, such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle networks.

Key Features

  • Wide Input Voltage Range: The device operates over a 3.5V to 36V input voltage range, making it suitable for automotive battery-connected applications that require a robust power solution.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX16907RATE/V+T offers high efficiency across a wide range of load conditions, reducing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, providing flexibility to power a variety of automotive systems.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and safety.
  • Spread Spectrum: Frequency modulation reduces EMI emissions, which is critical in automotive environments where interference can affect sensitive electronics.

Applications

The MAX16907RATE/V+T is ideal for a range of automotive applications, including but not limited to:

  • Infotainment and Telematics Systems
  • Automotive Instrument Clusters
  • ADAS and Safety Systems
  • Body Control Modules

Package and Reliability

This converter is available in a compact, thermally enhanced TQFN package with a 5mm x 5mm footprint, making it suitable for space-constrained automotive environments. The MAX16907RATE/V+T is designed to meet the AEC-Q100 Grade 1 standard, ensuring operation over the automotive temperature range of -40°C to +125°C.

Conclusion

The Maxim Integrated MAX16907RATE/V+T provides automotive system designers with a robust, efficient, and flexible power solution that meets the stringent requirements of the automotive industry. Its comprehensive feature set ensures reliable performance in the demanding conditions encountered in modern vehicles.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0956 $76.3824
8+ $15.6687 $125.3496
12+ $15.1790 $182.1480
16+ $14.6893 $235.0288
21+ $14.1996 $298.1916
28+ $12.7304 $356.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess