EN
  • EN
  • DE

MAX16839ATT/V+T

Part No MAX16839ATT/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED with Open-LED Fault Detect PWM 5V to 40V 15mA to 100mA 6-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 850 µm
Max Input Voltage 40 V
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 125 °C
Max Output Current 100 mA
Max Power Dissipation 1.9048 W
Max Supply Voltage 40 V
Min Input Voltage 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 250 µA
Number of Channels 1
Number of Outputs 1
Output Current 120 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Switching Frequency 10 kHz
Win Source Part Number 1130064-MAX16839ATT/V+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16839ATT/V+T CAD Model

Description

Maxim Integrated MAX16839ATT/V+T LED Driver IC

The MAX16839ATT/V+T from Maxim Integrated is a versatile and efficient LED driver integrated circuit designed for automotive, architectural lighting, and ambient light applications. This high-performance IC is engineered to provide a constant current source to ensure uniform brightness and extend the life of LEDs.

This driver IC is particularly suitable for high-brightness LED applications where precision and reliability are paramount. It is capable of driving multiple LEDs in series, ensuring consistent lighting across the array. The MAX16839ATT/V+T supports a wide input voltage range from 5V to 40V, making it flexible for various automotive and industrial lighting systems that require a stable operation over a range of input voltages.

One of the key features of the MAX16839ATT/V+T is its integrated switch-mode controller, which delivers high efficiency and reduces the need for external components. This not only simplifies the design and minimizes the PCB footprint but also helps in reducing the overall system cost. Additionally, the device includes built-in protection features such as overvoltage, overtemperature, and LED short-circuit protection, enhancing the safety and durability of the lighting system.

The MAX16839ATT/V+T comes in a small 6-pin thin SOT23 package, which is ideal for space-constrained applications. Its thermal performance is optimized for the package size, ensuring that the device operates within its temperature range even under high power conditions. This compact form factor, combined with its robust feature set, makes the MAX16839ATT/V+T an excellent choice for designers looking to create efficient, reliable, and compact LED lighting solutions.

Whether it's for automotive rear lights, headlamps, or sophisticated architectural lighting, the Maxim Integrated MAX16839ATT/V+T LED driver IC stands out with its adaptability and performance, ensuring a top-notch lighting experience in a wide array of applications.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess