EN
  • EN
  • DE

MAX16838AUP/V+T

Part No MAX16838AUP/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 4.75V
Maximum Supply Voltage 40V
Output Voltage 39.5V
Channel Output Current 150mA
Frequency 200kHz to 2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 137009-MAX16838AUP/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16838AUP/V+T CAD Model

Description

The MAX16838AUP/V+T is a high-performance, high-brightness LED (HB LED) driver from Maxim Integrated designed to provide efficient power management for automotive, display backlighting, and general lighting applications. This versatile integrated circuit is engineered to deliver constant current to LEDs, ensuring uniform brightness and maximizing LED life.

Key Features:

  • Wide Input Voltage Range: The device operates from a 5.5V to 40V input voltage range, accommodating a variety of power supplies and fluctuations in power availability.
  • Integrated Switch: It includes an integrated 200mΩ n-channel MOSFET switch, which enhances efficiency and reduces external component count.
  • High Dimming Ratio: The MAX16838AUP/V+T offers a high PWM dimming ratio, which is crucial for applications requiring precise brightness control.
  • Thermal Protection: It features thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to overheating.
  • Flexible LED Configuration: The IC supports both parallel and series LED configurations, providing design flexibility to meet specific application requirements.

Applications:

  • Automotive Lighting
  • LED Backlighting for LCD Displays
  • General Purpose LED Illumination

With its robust design and comprehensive feature set, the MAX16838AUP/V+T is an ideal choice for driving high-brightness LEDs. Its ability to maintain consistent luminosity and protect against common electrical issues makes it a reliable solution for advanced lighting systems. The compact TSSOP-20 package of the MAX16838AUP/V+T makes it suitable for space-constrained applications, while still offering the performance and durability expected from Maxim Integrated's products.

Whether you're designing automotive headlights, creating a dynamic backlight for an LCD display, or developing energy-efficient lighting solutions, the MAX16838AUP/V+T LED driver provides the performance and versatility required to meet a wide range of design challenges.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1862 $61.8620
23+ $5.0762 $116.7526
36+ $4.9168 $177.0048
49+ $4.7586 $233.1714
63+ $4.6004 $289.8252
85+ $4.1245 $350.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess