EN
  • EN
  • DE

MAX16835ATE+T

Part No MAX16835ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 350MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 6.5V
Maximum Supply Voltage 40V
Output Voltage 39.45V
Channel Output Current 350mA
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Win Source Part Number 105652-MAX16835ATE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16835ATE+T CAD Model

Description

Maxim Integrated MAX16835ATE+T High-Power LED Driver

The MAX16835ATE+T from Maxim Integrated is a high-efficiency, high-brightness LED (HB LED) driver equipped with an integrated high-side LED current-sense and PWM dimming MOSFET driver. This versatile device is designed to address the needs of a variety of lighting applications, including automotive, industrial, and general LED illumination systems. The MAX16835ATE+T is specifically engineered to deliver constant current to HB LEDs, ensuring consistent light output and extending LED life.

With its wide input voltage range of 4.5V to 36V, the MAX16835ATE+T is flexible enough to accommodate various power supplies, making it suitable for a broad range of applications. The output current is adjustable up to 1A, which allows for precise control over the brightness of the connected LEDs. Additionally, the MAX16835ATE+T supports both analog and PWM dimming, giving designers the flexibility to implement the dimming method that best suits their needs.

The device incorporates a range of features aimed at protecting both the LED driver and the LEDs themselves. These include undervoltage lockout, overvoltage protection, and thermal shutdown. The MAX16835ATE+T also features open-circuit detection, which helps to prevent damage to the LEDs if the circuit is interrupted. Moreover, its cycle-by-cycle current limit offers robust protection against short circuits, enhancing the overall reliability and safety of the lighting system.

Maxim Integrated designed the MAX16835ATE+T to be highly efficient, thereby reducing power loss and heat generation. This efficiency, combined with the device's small, thermally enhanced TQFN-EP package, makes it an excellent choice for space-constrained applications where thermal management is critical.

For ease of integration into existing designs, the MAX16835ATE+T is available in tape and reel packaging, which is ideal for automated manufacturing processes. Designers and engineers can take advantage of the comprehensive datasheet and support documentation provided by Maxim Integrated to streamline the development process and create efficient, reliable LED lighting solutions with the MAX16835ATE+T LED driver.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3096 $52.9536
37+ $2.7156 $100.4772
58+ $2.6307 $152.5806
79+ $2.5459 $201.1261
102+ $2.4610 $251.0220
136+ $2.2064 $300.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess