EN
  • EN
  • DE

MAX16834AUP+

Part No MAX16834AUP+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 100 Segment Automotive 20-Pin TSSOP EP / IC LED DRIVER CTRLR DIM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.75V
Voltage Supply MAX 28V
Voltage - Output 27V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive, Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 785470-MAX16834AUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16834
Introduction Date August 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16834AUP+ CAD Model

Description

Maxim Integrated's MAX16834AUP+ High-Power LED Driver

The MAX16834AUP+ is a versatile and efficient solution for driving high-power LEDs. Designed by Maxim Integrated, a leader in analog and mixed-signal engineering, this integrated circuit is ideal for a wide range of lighting applications, including automotive, industrial, and architectural lighting. The MAX16834AUP+ is capable of delivering precision current control to ensure consistent light output and prolong the lifespan of LEDs.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.75V to 5.5V input voltage range, accommodating various power supplies and ensuring flexibility in system design.
  • Integrated Switch: It includes a high-side n-channel MOSFET switch with a current sense capability for buck, boost, or buck-boost LED drivers.
  • PWM Dimming: The MAX16834AUP+ supports a wide range of dimming frequencies and offers both analog and PWM dimming modes, providing precise brightness control.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures reliable operation by preventing damage due to overheating.
  • Programmable Switching Frequency: Users can set the switching frequency from 100kHz to 1MHz, allowing for optimization between efficiency and external component size.

Applications

  • Automotive Exterior and Interior Lights
  • Industrial and Commercial Lighting Systems
  • General Illumination
  • Architectural Detail and Accent Lighting

The MAX16834AUP+ is packaged in a compact, 20-pin TSSOP with an exposed pad for enhanced thermal performance, making it a space-efficient choice for PCB designs. Its programmable features and robust protection mechanisms make it a highly adaptable and safe option for driving high-power LEDs. Maxim Integrated's commitment to quality ensures that the MAX16834AUP+ delivers consistent performance and reliability, making it an excellent choice for designers looking to create sophisticated lighting solutions.

For detailed technical specifications, application circuits, and design resources, visit Maxim Integrated's official website or consult the MAX16834AUP+ datasheet.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1701 $50.7216
39+ $2.6011 $101.4429
60+ $2.5198 $151.1880
83+ $2.4386 $202.4038
107+ $2.3573 $252.2311
142+ $2.1134 $300.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess