EN
  • EN
  • DE

MAX16823AUE+T

Part No MAX16823AUE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 5.5V
Maximum Supply Voltage 40V
Output Voltage 39.3V
Channel Output Current 100mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 117056-MAX16823AUE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16823AUE+T CAD Model

Description

Maxim Integrated MAX16823AUE+T High-Efficiency, Quad LED Driver

The MAX16823AUE+T from Maxim Integrated is a high-performance, high-efficiency, quad-output LED driver designed to cater to a wide range of automotive and industrial lighting applications. This LED driver is specifically engineered to meet the rigorous demands of automotive exterior and interior lights, including LED headlights, tail lights, and interior dome lights.

Featuring a wide input voltage range of 5.5V to 40V, the MAX16823AUE+T is versatile and capable of operating through cold-crank and load-dump conditions, making it suitable for the harsh electrical environments found in automotive applications. The device integrates four independent PWM dimming controllers, which allow for precise brightness control and can help to create dynamic lighting effects or to adjust the light intensity for various conditions.

One of the key benefits of the MAX16823AUE+T is its high efficiency, which reduces power dissipation and improves overall system reliability. This is particularly important in automotive applications where thermal management is a critical concern. The driver's switch-mode operation also minimizes EMI, a crucial factor in automotive systems that require strict adherence to EMI regulations.

The MAX16823AUE+T also incorporates various protection features to ensure the longevity and reliability of the lighting system. These include open-LED detection, short-circuit protection, and thermal shutdown. The open-LED detection feature ensures that the driver can respond to LED failures, while the thermal shutdown function protects the device from overheating, thereby preventing damage to the LEDs and the driver itself.

This device is available in a compact, 16-pin TSSOP package with an exposed pad, which aids in thermal management. The MAX16823AUE+T also supports a wide temperature range from -40°C to +125°C, making it suitable for outdoor and industrial environments where temperature extremes are common.

In summary, the MAX16823AUE+T LED driver from Maxim Integrated is a robust, efficient, and versatile solution for advanced automotive and industrial lighting systems. Its integrated features and protections ensure a reliable and long-lasting lighting solution for a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9828 $54.0540
125+ $0.8064 $100.8000
195+ $0.7812 $152.3340
265+ $0.7560 $200.3400
345+ $0.7308 $252.1260
460+ $0.6552 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess