EN
  • EN
  • DE

MAX16823ATE+

Part No MAX16823ATE+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description IC LED DRVR LIN DIM 100MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 5.5V
Voltage Supply MAX 40V
Voltage - Output 39.3V
Output Current per Channel 100mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 785463-MAX16823ATE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16823ATE+ CAD Model

Description

The MAX16823ATE+ from Maxim Integrated is a state-of-the-art LED driver designed to provide a high-efficiency solution for automotive and industrial lighting applications. This advanced quad-channel driver is capable of delivering constant current to high-brightness LEDs, ensuring uniform brightness and maximizing the lifespan of the lighting system.

Key Features

  • Quad-Channel Operation: This device can drive up to four LED strings independently, which makes it versatile for various lighting configurations.
  • Wide Input Voltage Range: The MAX16823ATE+ operates from a 5.5V to 40V input, accommodating a broad spectrum of power supplies and ensuring compatibility with automotive power systems.
  • Adjustable Output Current: Each channel's output current can be adjusted up to 150mA (max), allowing for precise control over the brightness levels of the LEDs.
  • High-Efficiency: With integrated MOSFETs, the device reduces power dissipation and improves overall system efficiency.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, enhancing the reliability and safety of the system.
  • Dimming Capability: The MAX16823ATE+ supports PWM dimming, which provides flexible control over the light intensity without affecting the color temperature of the LEDs.

Applications

The MAX16823ATE+ is ideal for a wide range of applications that require efficient and reliable LED driving capabilities. It is particularly well-suited for:

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural and ambient lighting
  • Emergency vehicle warning lights

Product Specifications

With a temperature range of -40°C to +125°C, the MAX16823ATE+ is designed to withstand harsh environments. The device is available in a compact, thermally enhanced, 16-pin TQFN package with an exposed pad, ensuring efficient thermal management. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create advanced, high-performance LED lighting systems.

For more detailed information, technical specifications, and application notes, please refer to the official Maxim Integrated datasheet for the MAX16823ATE+ LED driver.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess