EN
  • EN
  • DE
  • IT

MAX16815ATT+T

Part No MAX16815ATT+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 100MA 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Linear
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6.5V
Voltage - Supply (Maximum) 40V
Voltage - Output 39.6V
Current - Output / Channel 100mA
Dimming PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Family Part Number MAX16815
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701810-MAX16815ATT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16815ATT+T CAD Model

Description

Maxim Integrated's MAX16815ATT+T High-Efficiency LED Driver

The MAX16815ATT+T is a cutting-edge, high-brightness LED (HB LED) driver from Maxim Integrated that is designed to deliver precise current control for automotive, industrial, and general lighting applications. This compact and efficient driver is ideal for systems that require reliable, high-performance LED driving capabilities.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.75V to 40V input supply, making it versatile for a variety of LED lighting scenarios.
  • Integrated MOSFET: The MAX16815ATT+T includes an integrated high-side n-channel MOSFET, which simplifies the design and reduces external component count.
  • PWM Dimming: It offers a wide dimming range with a PWM dimming frequency up to 20kHz, allowing for smooth and flicker-free brightness control.
  • Thermal Management: The driver features thermal shutdown protection to safeguard the device and extend the life of the LEDs.
  • Adjustable Current: The output current is adjustable up to 350mA, providing flexibility to match the requirements of different LED configurations.
  • High Efficiency: With an efficiency rating of up to 90%, it ensures minimal power loss and helps maintain a cooler operating environment for the LEDs.

Applications

  • Automotive Exterior and Interior Lighting
  • Industrial Lighting Systems
  • Architectural and Ambient Lighting
  • LED Backlights and Signage

The MAX16815ATT+T is available in a small, 6-pin thin SOT23 package, which is ideal for space-constrained applications. Its robust design ensures performance across a wide temperature range, making it suitable for harsh environments. With its integrated features and high reliability, the MAX16815ATT+T from Maxim Integrated is an excellent choice for designers looking to enhance the performance and efficiency of their LED lighting systems.

Whether you're developing automotive lighting solutions or sophisticated architectural lighting, the MAX16815ATT+T provides the flexibility, efficiency, and precision required for state-of-the-art LED illumination.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess