EN
  • EN
  • DE

MAX16814CAUP/VAD

Part No MAX16814CAUP/VAD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701807-MAX16814CAUP/VAD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814CAUP/VAD CAD Model

Description

Maxim Integrated's MAX16814CAUP/VAD: High-Efficiency, High-Brightness LED Driver

The MAX16814CAUP/VAD is a state-of-the-art LED driver integrated circuit (IC) from Maxim Integrated, designed to meet the demands of high-brightness LED applications. This versatile IC is capable of driving up to four high-current LEDs and is ideally suited for automotive, industrial, and general lighting applications. With its advanced features and robust design, the MAX16814CAUP/VAD ensures optimal performance and reliability for a variety of LED lighting solutions.

Key Features and Benefits

  • High Efficiency: The MAX16814CAUP/VAD boasts high efficiency, which is crucial for reducing power consumption and heat generation in LED systems. This leads to longer LED life and more reliable operation over time.
  • Integrated Switch: With an integrated switch, this LED driver simplifies the design and reduces external component count, which can help minimize the overall solution size and cost.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various power supply configurations and ensuring compatibility with a broad spectrum of LED applications.
  • Adjustable Current Control: The driver provides precise control over LED current, which allows for consistent brightness and color uniformity across different LEDs in an array.
  • Thermal Protection: The MAX16814CAUP/VAD includes thermal protection features that safeguard the IC and connected LEDs from overheating, thus enhancing system safety and longevity.
  • PWM Dimming: Support for pulse-width modulation (PWM) dimming enables smooth and flicker-free brightness control, which is essential for applications where light quality is critical.

Applications

  • Automotive exterior and interior lighting
  • Industrial high-bay lighting
  • Architectural and decorative lighting
  • General-purpose LED illumination

The MAX16814CAUP/VAD from Maxim Integrated is a top choice for designers seeking a reliable and efficient solution for their high-brightness LED driving needs. Its combination of performance, flexibility, and protective features makes it an essential component for creating sophisticated and energy-efficient lighting systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess