EN
  • EN
  • DE

MAX16814BEUP+T

Part No MAX16814BEUP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver 5000uA Supply Current 20-Pin TSSOP EP T/R / IC LED DRIVER CTRLR DIM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 4
Operating Input Voltage(Min) 4.75V
Maximum Supply Voltage 40V
Channel Output Current 150mA
Frequency 200kHz to 2MHz
Dimming PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 120913-MAX16814BEUP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX16814
Introduction Date November 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16814BEUP+T CAD Model

Description

Maxim Integrated MAX16814BEUP+T High-Efficiency LED Driver

The MAX16814BEUP+T from Maxim Integrated is a high-performance, integrated LED driver designed to deliver exceptional efficiency and reliability for automotive, display backlighting, and general high-power LED lighting applications. This versatile driver IC is capable of driving up to four high-brightness LEDs with constant current, ensuring uniform brightness and maximizing LED life.

With an input voltage range of 5.5V to 40V, the MAX16814BEUP+T is suitable for a wide array of applications, from low-voltage industrial systems to automotive lighting solutions. It can withstand automotive load-dump events, making it robust against voltage surges typically found in automotive environments. The device features an integrated high-side current-sense amplifier, which simplifies the design and reduces external component count.

The MAX16814BEUP+T offers a high dimming ratio, which is achieved through either PWM dimming or analog dimming methods. This flexibility allows designers to implement precise brightness control, enhancing the user experience and power management. Additionally, the LED driver incorporates a comprehensive set of protection features, including open-LED detection, short-circuit protection, and thermal shutdown, further ensuring the safety and longevity of the lighting system.

The device is available in a thermally efficient, 20-pin TSSOP package with an exposed pad, which aids in heat dissipation. This packaging enables the MAX16814BEUP+T to operate over a wide temperature range, making it suitable for harsh environments.

Maxim Integrated's commitment to quality and performance is evident in the MAX16814BEUP+T LED driver. It is designed to meet the rigorous demands of the automotive industry, complying with specifications such as AEC-Q100. Whether it's for sophisticated automotive exterior lighting or high-power industrial illumination, the MAX16814BEUP+T is an ideal solution for designers seeking a reliable and efficient LED driver.

For detailed information, technical specifications, and application support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess