EN
  • EN
  • DE

MAX16814AUP/VHK

Part No MAX16814AUP/VHK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701799-MAX16814AUP/VHK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814AUP/VHK CAD Model

Description

Maxim Integrated MAX16814AUP/VHK High-Efficiency LED Driver

The MAX16814AUP/VHK from Maxim Integrated is a high-performance, high-efficiency LED driver designed to address the needs of automotive and industrial lighting applications. This integrated circuit provides a complete solution for driving high-brightness LEDs with a constant current, ensuring uniform luminosity and color consistency across lighting arrays.

With an input voltage range of 5.5V to 40V, the MAX16814AUP/VHK is versatile enough to accommodate a wide array of power supplies, making it ideal for a diverse set of applications from automotive exterior and interior lighting to general-purpose industrial illumination. Its ability to operate at high switching frequencies allows the use of small external components, reducing overall solution size and cost.

The device features an integrated high-side current-sense amplifier, which simplifies the design by eliminating the need for external current-sense resistors. This not only saves board space but also improves efficiency by reducing power loss. The MAX16814AUP/VHK also includes a PWM dimming interface, which provides precise control over the LED brightness with a dimming ratio of up to 5000:1, enabling smooth and flicker-free light intensity adjustments.

Protection features are paramount in any power management solution, and the MAX16814AUP/VHK excels in this area. It includes thermal shutdown, overvoltage, and LED open-circuit protection, ensuring long-term reliability and safety in operation. The cycle-by-cycle current limit feature protects the device and the LEDs from over-current conditions.

The MAX16814AUP/VHK comes in a compact TSSOP-20 EP package, which is suitable for space-constrained applications. Its thermal performance is enhanced by an exposed pad that allows for effective heat dissipation.

Overall, the MAX16814AUP/VHK LED driver from Maxim Integrated is an excellent choice for designers looking for a reliable, efficient, and feature-rich solution to drive high-brightness LEDs in automotive and industrial lighting applications.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess