EN
  • EN
  • DE

MAX16804ATP+T

Part No MAX16804ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 350MA 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 5.5V
Maximum Supply Voltage 40V
Output Voltage 39.5V
Channel Output Current 350mA
Dimming Analog, PWM
Applications Automotive, Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 100307-MAX16804ATP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16804ATP+T CAD Model

Description

Product Overview: MAX16804ATP+T from Maxim Integrated

The MAX16804ATP+T, designed and manufactured by Maxim Integrated, is a high-efficiency, high-brightness LED (HB LED) driver capable of delivering constant current to ensure uniform intensity for automotive, industrial, and general lighting applications. This driver is particularly well-suited for systems that require a wide input voltage range, as it operates from 6.5V to 40V, making it versatile for various power supply conditions.

Key Features

  • Wide Input Voltage Range: The device supports an operating range from 6.5V to 40V, accommodating fluctuations and different power supply standards.
  • Adjustable Output Current: Users can set the output current from 5mA to 350mA through an external resistor, which allows for precise control over LED brightness and ensures compatibility with a wide range of LEDs.
  • High Efficiency: The MAX16804ATP+T employs a current-mode control scheme that ensures high efficiency, which is critical for reducing heat and increasing reliability in LED lighting applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the LEDs from overheating, which is crucial for maintaining the longevity of lighting systems.

Applications

The versatility of the MAX16804ATP+T makes it suitable for a broad spectrum of applications. It is ideal for:

  • Automotive interior or exterior lighting
  • Architectural and ambient lighting
  • Industrial lighting systems
  • LED backlighting

Package and Reliability

The device is offered in a thermally enhanced, 20-pin TQFN package with an exposed pad. This package feature aids in heat dissipation, which is essential for maintaining performance and reliability over time. Additionally, the MAX16804ATP+T is designed to meet the stringent quality and reliability standards expected in the automotive and industrial sectors.

Conclusion

In conclusion, Maxim Integrated's MAX16804ATP+T is a robust and flexible solution for driving high-brightness LEDs. With its wide input voltage range, adjustable output current, and high efficiency, along with thermal protection, it stands out as a reliable choice for designers looking to create sophisticated lighting systems across a variety of applications.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7741 $60.9669
21+ $5.5590 $116.7390
33+ $5.3846 $177.6918
45+ $5.2114 $234.5130
58+ $5.0381 $292.2098
77+ $4.5161 $347.7397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess